Plustek logo

Plustek OpticFilm 7200 Film/slide scanner 7200 x 7200 DPI

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
73283
Info modified on:
17 Nov 2022, 19:19:11
End of life date:
31 Oct 2022
Short summary description Plustek OpticFilm 7200 Film/slide scanner 7200 x 7200 DPI:

Plustek OpticFilm 7200, 36.8 x 25.4 mm, 7200 x 7200 DPI, 48 bit, Film/slide scanner, CCD, USB 2.0

Long summary description Plustek OpticFilm 7200 Film/slide scanner 7200 x 7200 DPI:

Plustek OpticFilm 7200. Maximum scan size: 36.8 x 25.4 mm, Optical scanning resolution: 7200 x 7200 DPI, Input colour depth: 48 bit. Scanner type: Film/slide scanner. Sensor type: CCD. Standard interfaces: USB 2.0. Weight: 1.35 kg

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.