Plustek logo

Plustek OpticBook 3800 Flatbed scanner 1200 x 1200 DPI A4 Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
112410
Info modified on:
26 Jun 2024, 05:48:40
End of life date:
31 Oct 2022
Short summary description Plustek OpticBook 3800 Flatbed scanner 1200 x 1200 DPI A4 Black:

Plustek OpticBook 3800, 297 x 216 mm, 1200 x 1200 DPI, 48 bit, 24 bit, 8 bit, 1 bit

Long summary description Plustek OpticBook 3800 Flatbed scanner 1200 x 1200 DPI A4 Black:

Plustek OpticBook 3800. Maximum scan size: 297 x 216 mm, Optical scanning resolution: 1200 x 1200 DPI, Input colour depth: 48 bit. Scanner type: Flatbed scanner, Product colour: Black. Sensor type: CCD, Daily duty cycle (max): 2500 pages, Light source: CCFL. Maximum ISO A-series paper size: A4, Scanning media types supported: Plain paper. Standard interfaces: USB 2.0

Video
Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.