Plustek logo

Plustek MobileOffice S800 Business card scanner 600 x 600 DPI Black

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19022
Info modified on:
17 Nov 2022, 19:19:28
End of life date:
31 Oct 2022
Short summary description Plustek MobileOffice S800 Business card scanner 600 x 600 DPI Black:

Plustek MobileOffice S800, 54.19 x 90.42 mm, 600 x 600 DPI, Business card scanner, Black, CIS, 54.2 x 90.4 mm

Long summary description Plustek MobileOffice S800 Business card scanner 600 x 600 DPI Black:

Plustek MobileOffice S800. Maximum scan size: 54.19 x 90.42 mm, Optical scanning resolution: 600 x 600 DPI. Scanner type: Business card scanner, Product colour: Black. Sensor type: CIS. Maximum scan area (ADF): 54.2 x 90.4 mm, Minimum scan area (ADF): 30 x 43 mm. Width: 48 mm, Depth: 102 mm, Height: 24 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.