Plustek logo

Plustek OpticSlim 2600 Flatbed scanner 1200 x 1200 DPI A4 Grey

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
107774
Info modified on:
17 Nov 2022, 19:19:09
End of life date:
31 Oct 2022
Short summary description Plustek OpticSlim 2600 Flatbed scanner 1200 x 1200 DPI A4 Grey:

Plustek OpticSlim 2600, 216 x 297 mm, 1200 x 1200 DPI, 48 bit, Flatbed scanner, Grey, CIS

Long summary description Plustek OpticSlim 2600 Flatbed scanner 1200 x 1200 DPI A4 Grey:

Plustek OpticSlim 2600. Maximum scan size: 216 x 297 mm, Optical scanning resolution: 1200 x 1200 DPI, Output colour depth: 48 bit. Scanner type: Flatbed scanner, Product colour: Grey. Sensor type: CIS. Maximum ISO A-series paper size: A4, Maximum scan area (ADF): 216 x 297 mm, Minimum scan area (ADF): 12.7 x 12.7 mm. Supported network protocols: TWAIN Compliant

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.