More>>>
Short summary description Plieger Roma 7252856 central heating towel rail Dual fuel Ladder towel rail:
This short summary of the Plieger Roma 7252856 central heating towel rail Dual fuel Ladder towel rail data-sheet is auto-generated and uses the product title and the first six key specs.
Plieger Roma 7252856, Ladder towel rail, Straight, Wall-mounted, White, CE, EN 442, 941 W
Long summary description Plieger Roma 7252856 central heating towel rail Dual fuel Ladder towel rail:
This is an auto-generated long summary of Plieger Roma 7252856 central heating towel rail Dual fuel Ladder towel rail based on the first three specs of the first five spec groups.
Plieger Roma 7252856. Style: Ladder towel rail, Towel rail profile type: Straight, Mounting type: Wall-mounted. Heating capacity in watts: 941 W, Radiator connection: Left bottom. Length: 600 mm, Height: 1755 mm