More>>>
Short summary description Plieger Florian Enkel 7252508 central heating towel rail Dual fuel Ladder towel rail:
This short summary of the Plieger Florian Enkel 7252508 central heating towel rail Dual fuel Ladder towel rail data-sheet is auto-generated and uses the product title and the first six key specs.
Plieger Florian Enkel 7252508, Ladder towel rail, Straight, Wall-mounted, Grey, Pearl, CE, 909 W
Long summary description Plieger Florian Enkel 7252508 central heating towel rail Dual fuel Ladder towel rail:
This is an auto-generated long summary of Plieger Florian Enkel 7252508 central heating towel rail Dual fuel Ladder towel rail based on the first three specs of the first five spec groups.
Plieger Florian Enkel 7252508. Style: Ladder towel rail, Towel rail profile type: Straight, Mounting type: Wall-mounted. Heating capacity in watts: 909 W, Radiator connection: Right bottom. Length: 600 mm, Height: 1406 mm