Platinet logo

Platinet PMPB52B power bank Lithium-Ion (Li-Ion) 5200 mAh Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32884
Info modified on:
10 Aug 2024, 07:32:00
Short summary description Platinet PMPB52B power bank Lithium-Ion (Li-Ion) 5200 mAh Black:

Platinet PMPB52B, 5200 mAh, Lithium-Ion (Li-Ion), 3.7 V, Black

Long summary description Platinet PMPB52B power bank Lithium-Ion (Li-Ion) 5200 mAh Black:

Platinet PMPB52B. Battery capacity: 5200 mAh, Battery technology: Lithium-Ion (Li-Ion), Battery voltage: 3.7 V. USB Type-A output ports: 1. Output current: 1 A. Product colour: Black

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.