location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Pioneer VSX-819H-S 5.1 channels Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Pioneer Check ‘Pioneer’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VSX-819H-S
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VSX819HS
Category:
Audio/video (AV) receivers receive audio and video signals.
AV Receivers Check ‘Pioneer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Pioneer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16889
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 10:14:25
The date of the most recent change of this product data-sheet in Icecat.
Long product name Pioneer VSX-819H-S 5.1 channels Silver :
The long product name of Pioneer VSX-819H-S 5.1 channels Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

VSX-819H-S 5 Channel AV Receiver with HDMI, HD Audio & iPod/iPhone Digital Direct via USB (Silver)
More>>>
Short summary description Pioneer VSX-819H-S 5.1 channels Silver:
This short summary of the Pioneer VSX-819H-S 5.1 channels Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Pioneer VSX-819H-S, 5.1 channels, 98 dB, 6 Ω, 3.5 mm, Wired, 265 W

Long summary description Pioneer VSX-819H-S 5.1 channels Silver:
This is an auto-generated long summary of Pioneer VSX-819H-S 5.1 channels Silver based on the first three specs of the first five spec groups.

Pioneer VSX-819H-S. Audio output channels: 5.1 channels, Signal-to-Noise Ratio (SNR): 98 dB, Impedance: 6 Ω. Headphone connectivity: 3.5 mm. Connectivity technology: Wired. Power consumption (typical): 265 W, Power consumption (standby): 0.65 W. Weight: 9 kg

Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 10:33:23
Uk has collected 4 expert reviews for Pioneer VSX-819H-S 5.1 channels Silver and the average expert rating is 69 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
69%
Source Review comments Score
appletell.com
Updated:
2017-03-01 10:33:23
Out now If you’re still looking for proof that the iPhone has revolutionized mobile devices, consider that A/V receivers for home entertainment systems now advertise themselves as being iPhone certified. Before the iPhone, the idea that you would want...
60%
maclife.com
Updated:
2017-03-01 10:33:23
Giant TV. Check. Super-rad universal remote. Check. Speakers strategically placed around the room so that when stuff blows up onscreen you actually feel it in your belly. Check. A/V receiver that supports up to 7.1 surround sound and the iPhone. Surpri...
Good Great sound. iPod/iPhone integration. Quick and easy setup.
Bad No video upconversion. Front input panel door is easily lost.
Bottom line For $300, it's a great deal with great sound, adequate inputs, and it includes iPod/iPhone support for audio and video.VSX-819H...
80%
Brand Image Product code Product Stock Price from
Pioneer

Pioneer VSX-917V-S 7.1 channels Silver
(show image)
VSX917VS VSX-917V-S 0.00
(excl. VAT)
0 (incl. VAT)
Pioneer

Pioneer VSX-819H-K 5.1 channels Black
(show image)
VSX819HK VSX-819H-K 0.00
(excl. VAT)
0 (incl. VAT)
Pioneer

Pioneer VSX-917V-S 7.1 channels Silver
(show image)
VSX-917-S VSX-917V-S 0.00
(excl. VAT)
0 (incl. VAT)
Pioneer

Pioneer VSX-519V-S AV receiver 5.1 channels Silver
(show image)
VSX-519V-S VSX-519V-S 0.00
(excl. VAT)
0 (incl. VAT)
Pioneer

Pioneer VSX-418-S 5.1 channels Silver
(show image)
VSX418S VSX-418-S 0.00
(excl. VAT)
0 (incl. VAT)
Pioneer

Pioneer VSX-418-K 5.1 channels Black
(show image)
VSX418K VSX-418-K 0.00
(excl. VAT)
0 (incl. VAT)
Pioneer

Pioneer VSX-418-S AV receiver 5.1 channels Silver
(show image)
VSX-418-S VSX-418-S 0.00
(excl. VAT)
0 (incl. VAT)
Pioneer

Pioneer VSX-418-K AV receiver 130 W 5.1 channels Surround Black
(show image)
VSX-418-K VSX-418-K 0.00
(excl. VAT)
0 (incl. VAT)
Pioneer

Pioneer VSX-917V-S 7.1 channels Silver
(show image)
VSX917S VSX-917V-S 0.00
(excl. VAT)
0 (incl. VAT)
Pioneer

Pioneer VSX-817-K AV receiver 7.1 channels Black
(show image)
VSX-817-K VSX-817-K 0.00
(excl. VAT)
0 (incl. VAT)