location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Pioneer 43 inch All-in Plasma TV with DVB-T PDP-436SXE 109.2 cm (43") XGA Black 1100 cd/m²

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Pioneer Check ‘Pioneer’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
43 inch All-in Plasma TV with DVB-T PDP-436SXE
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PDP436SX
Category: TVs Check ‘Pioneer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Pioneer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 37785
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 15:16:09
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Pioneer 43 inch All-in Plasma TV with DVB-T PDP-436SXE 109.2 cm (43") XGA Black 1100 cd/m²
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 109.2 cm (43") Plasma
  • - XGA 1024 x 768 pixels 16:9
  • - 1100 cd/m² 3000:1
  • - 291 W
More>>>
Short summary description Pioneer 43 inch All-in Plasma TV with DVB-T PDP-436SXE 109.2 cm (43") XGA Black 1100 cd/m²:
This short summary of the Pioneer 43 inch All-in Plasma TV with DVB-T PDP-436SXE 109.2 cm (43") XGA Black 1100 cd/m² data-sheet is auto-generated and uses the product title and the first six key specs.

Pioneer 43 inch All-in Plasma TV with DVB-T PDP-436SXE, 109.2 cm (43"), 1024 x 768 pixels, XGA, Plasma, Black

Long summary description Pioneer 43 inch All-in Plasma TV with DVB-T PDP-436SXE 109.2 cm (43") XGA Black 1100 cd/m²:
This is an auto-generated long summary of Pioneer 43 inch All-in Plasma TV with DVB-T PDP-436SXE 109.2 cm (43") XGA Black 1100 cd/m² based on the first three specs of the first five spec groups.

Pioneer 43 inch All-in Plasma TV with DVB-T PDP-436SXE. Display diagonal: 109.2 cm (43"), Display resolution: 1024 x 768 pixels, HD type: XGA, Display technology: Plasma, Display brightness: 1100 cd/m², Contrast ratio (typical): 3000:1, Native aspect ratio: 16:9. Product colour: Black

Source Testseek summary Average rating
Reviews
Updated:
2014-01-03 20:51:07
Uk has collected 10 expert reviews for Pioneer 43 inch All-in Plasma TV with DVB-T PDP-436SXE 109.2 cm (43") XGA Black 1100 cd/m² and the average expert rating is 91 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
91%
Source Review comments Score
T3.com
Updated:
2014-01-03 20:51:07
Pioneers latest looks a cut above its rivals, with its mirrored black surround framing the screen and hidden speakers giving it an air of luxury.The images it produces are excellent, too. HD Champions League footie looks detailed and so natural, you...
Good Sharp, vibrant pictures, Good contrast, Elegant styling...
Bad Speakers are weak...
Bottom line An excellent set from Pioneer that is just pipped by the Panasonic TH-42PX60.
80%
Maxitmag.com
Updated:
2014-01-03 20:51:07
The Pioneer PDP-436SXE is a leader in its field, which is little surprise to those who know anything about Pioneer and their plasma history. The television is future proofed almost beyond belief except for the inclusion of only one HDMI input. Two HDMI...
90%
trustedreviews.com
Updated:
2014-01-03 20:51:07
Without question one of the finest TVs we've looked at to date in our pre-World Cup TV marathon has been Pioneer's PDP-436XDE 43in plasma. But even that slice of home cinema heaven had a couple of issues that might put some people off, namely its slightly...
90%
homecinemachoice.com
Updated:
2014-01-03 20:51:07
PDF-file...
100%