Philips logo

Philips XU2100/20 robot vacuum Dust bag White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
28814
Info modified on:
17 Feb 2025, 19:32:17
Short summary description Philips XU2100/20 robot vacuum Dust bag White:

Philips XU2100/20, Dust bag, White, Round, 66 dB, 0.25 L, 0.28 L

Long summary description Philips XU2100/20 robot vacuum Dust bag White:

Philips XU2100/20. Dust container type: Dust bag, Product colour: White, Shape: Round. Noise level: 66 dB, Dust capacity (vacuum cleaner): 0.25 L, Water tank capacity: 0.28 L. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 2600 mAh, Runtime: 130 min. Diameter: 35 cm, Height: 97 mm, Width: 350 mm. Package width: 397 mm, Package depth: 352 mm, Package height: 403 mm

The Story
Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.