Philips logo

Philips Fidelio SoundStage speaker XS1/12

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
103458
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Philips Fidelio SoundStage speaker XS1/12:

Philips Fidelio SoundStage speaker XS1/12, 3.1 channels, 320 W, Dolby Digital, DTS Digital Surround, 120 W, 4 Ω, Wireless

Long summary description Philips Fidelio SoundStage speaker XS1/12:

Philips Fidelio SoundStage speaker XS1/12. Audio output channels: 3.1 channels, RMS rated power: 320 W, Audio decoders: Dolby Digital, DTS Digital Surround. Soundbar speaker RMS power: 120 W, Impedance: 4 Ω. Subwoofer connectivity: Wireless, Subwoofer RMS power: 200 W, Subwoofer frequency range: 45 - 200 Hz. Product colour: Black, Recommended usage: TV, Consumer Electronics Control (CEC): EasyLink. Connectivity technology: Wired & Wireless

Reasons to buy
3D tour
Video
Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.