Philips logo

Philips 8000 series XC8349/01R0 stick vacuum/electric broom 2-in-1 stick vacuum Battery Dry&wet Bagless Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
8060
Info modified on:
11 Dec 2024, 13:08:58
Short summary description Philips 8000 series XC8349/01R0 stick vacuum/electric broom 2-in-1 stick vacuum Battery Dry&wet Bagless Black:

Philips 8000 series XC8349/01R0, 2-in-1 stick vacuum, Bagless, Black, Dry&wet, Cyclonic, Battery

Long summary description Philips 8000 series XC8349/01R0 stick vacuum/electric broom 2-in-1 stick vacuum Battery Dry&wet Bagless Black:

Philips 8000 series XC8349/01R0. Product type: 2-in-1 stick vacuum, Dust container type: Bagless, Product colour: Black. Cleaning type: Dry&wet, Dirt separating method: Cyclonic. Power source: Battery, Battery voltage: 25.2 V. Vacuum brushes included: Cleaning brush, Motorized wet roller brush, Turbo brush

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.