Philips 4000 series XC4201/01, Stick vacuum, Bagless, Blue, Silver, 0.25 L, Dry, Filtering
Philips 4000 series XC4201/01. Product type: Stick vacuum, Dust container type: Bagless, Product colour: Blue, Silver. Cleaning type: Dry, Dirt separating method: Filtering, Noise level: 83 dB. Power source: Battery, Battery technology: Lithium-Ion (Li-Ion), Battery voltage: 14.4 V. Width: 260 mm, Depth: 77 mm, Height: 1265 mm