Philips Marathon Ultimate XB9185/07, 650 W, Cylinder vacuum, Dry, Bagless, 2.2 L, Allergy filter
Philips Marathon Ultimate XB9185/07. Maximum input power: 650 W. Type: Cylinder vacuum, Cleaning type: Dry, Dust container type: Bagless, Dust capacity: 2.2 L. Vacuum air filtering: Allergy filter, Dirt separating method: Cyclonic, Noise level: 78 dB. Product colour: Green