Philips 2000 series XB2142/09, 1 W, Drum vacuum, Dry, Dust bag, 1.3 L, 77 dB
Philips 2000 series XB2142/09. Maximum input power: 1 W. Type: Drum vacuum, Cleaning type: Dry, Dust container type: Dust bag, Dust capacity: 1.3 L. Noise level: 77 dB. Product colour: Black, Grey, Red, White