Philips 2000 series XB2122/09, 850 W, Cylinder vacuum, Dry, Bagless, 1.3 L, Philips Super Clean Air
Philips 2000 series XB2122/09. Maximum input power: 850 W. Type: Cylinder vacuum, Cleaning type: Dry, Dust container type: Bagless, Dust capacity: 1.3 L. Vacuum air filtering: Philips Super Clean Air, Dirt separating method: Filtering, Noise level: 77 dB. Product colour: Blue, White