Philips logo

Philips Shaver 3000X Series X3002/00 Wet & Dry Electric Shaver

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
54760
Info modified on:
04 Aug 2025, 03:13:57
Retail Leaflet (1016 KB)
Philips X3002/00 user manual (1.3 MB)
Short summary description Philips Shaver 3000X Series X3002/00 Wet & Dry Electric Shaver:

Philips Shaver 3000X Series X3002/00 Wet & Dry Electric Shaver, Rotation shaver, Black, Green, PowerCut blade system, SH30, 2 year(s), Battery

Long summary description Philips Shaver 3000X Series X3002/00 Wet & Dry Electric Shaver:

Philips Shaver 3000X Series X3002/00 Wet & Dry Electric Shaver. Shaver system: Rotation shaver, Product colour: Black, Green, Shaving system technologies: PowerCut blade system. Power source: Battery, Battery technology: Nickel-Metal Hydride (NiMH), Battery type: Built-in battery. Width: 100 mm, Depth: 80 mm, Height: 190 mm. Package weight: 439 g, Package type: Box. Quantity per pack: 1 pc(s)

Reasons to buy
Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.