Philips logo

Philips Streamium Wireless Music Station WAS7500/12

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
144659
Info modified on:
08 Mar 2024, 09:07:54
Short summary description Philips Streamium Wireless Music Station WAS7500/12:

Philips Streamium Wireless Music Station WAS7500/12, Black, 20 W, 802.11g, 3.5 mm, 220-240 V, 50 Hz

Long summary description Philips Streamium Wireless Music Station WAS7500/12:

Philips Streamium Wireless Music Station WAS7500/12. Product colour: Black. RMS rated power: 20 W. Wi-Fi standards: 802.11g, Headphone connectivity: 3.5 mm. AC input voltage: 220-240 V, AC input frequency: 50 Hz. Width: 387 mm, Depth: 128 mm, Height: 272 mm

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.