Philips logo

Philips Voice Tracer VTR8100/93 dictaphone Flash card Grey

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
38310
Info modified on:
11 Jul 2022, 13:51:37
Short summary description Philips Voice Tracer VTR8100/93 dictaphone Flash card Grey:

Philips Voice Tracer VTR8100/93, 1180 h, High Quality (HQ), Pulse-code modulation (PCM), Super Long Play (SLP), MP3, 750 - 20000 Hz, 8 - 320 Kbit/s, LCD

Long summary description Philips Voice Tracer VTR8100/93 dictaphone Flash card Grey:

Philips Voice Tracer VTR8100/93. Maximum recording time: 1180 h, Recording modes: High Quality (HQ), Pulse-code modulation (PCM), Super Long Play (SLP), Audio formats supported: MP3. Display type: LCD, Display resolution: 96 x 64 pixels, Display diagonal: 2.79 cm (1.1"). Output power: 1000 mW, Loudspeaker diameter: 2.8 cm. Interface: USB. Battery technology: Lithium Polymer (LiPo), Battery life (max): 25 h, Battery capacity: 610 mAh

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.