Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Multimedia Stand 48W PMPO black f 180P2 170B2 170S2

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Multimedia Stand 48W PMPO black f 180P2 170B2 170S2
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VG3P32/00
Category
A comfortable, ergonomic computer workstation requires an adjustable computer monitor arm or monitor stand. We offer monitor arms and stands for any budget that help make your computer work easier, pain free and more productive. Main ergonomic recommendations for monitor use include moving your monitor to a comfortable distance of around an arm's length and position the monitor at a comfortable height of about 2"-3" above eye level. Choose one of our many stylish monitor arms and stands and free up valuable desktop space.
Flat Panel Desk Mounts
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13018
This statistic is based on the 85977 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84005 free Open Icecat users.
Info modified on: 18 Jul 2019 20:54:04
The date of the most recent change of this product data-sheet in Icecat.
Long product name Philips Multimedia Stand 48W PMPO black f 180P2 170B2 170S2 :
The short editorial description of Philips Multimedia Stand 48W PMPO black f 180P2 170B2 170S2

Multimedia Stand 48W PMPO black for Brilliance 180P2/ 170B2 /170S2/ 170B4 and170S4
More>>>
Philips Multimedia Stand 48W PMPO black f 180P2 170B2 170S2:
The official marketing text of Philips Multimedia Stand 48W PMPO black f 180P2 170B2 170S2 as supplied by the manufacturer

This Philips VG3P32 multimedia base supports your monitor with built-in front-firing stereo 48-Watts PMPO and mic without eating up additional space. It features a headphone connector for personal listening, microphone connector for recording and videoconferencing, adjustable viewing height, portrait & landscape display support and an adjustable tilt and swivel function.

Short summary description Philips Multimedia Stand 48W PMPO black f 180P2 170B2 170S2:
This short summary of the Philips Multimedia Stand 48W PMPO black f 180P2 170B2 170S2 data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Multimedia Stand 48W PMPO black f 180P2 170B2 170S2, Brilliance 180P2/ 170B2 /170S2/ 170B4 and170S4

Long summary description Philips Multimedia Stand 48W PMPO black f 180P2 170B2 170S2:
This is an auto-generated long summary of Philips Multimedia Stand 48W PMPO black f 180P2 170B2 170S2 based on the first three specs of the first five spec groups.

Philips Multimedia Stand 48W PMPO black f 180P2 170B2 170S2. Compatibility: Brilliance 180P2/ 170B2 /170S2/ 170B4 and170S4

Other features
Compatibility
The other products, software and hardware this product can be used with.
Brilliance 180P2/ 170B2 /170S2/ 170B4 and170S4
Customer service details
X