Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips 180P2G 18.1" TFT .28 82kHz TCO95 Black computer monitor 46 cm (18.1") 1280 x 1024 pixels

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
180P2G 18.1" TFT .28 82kHz TCO95 Black
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
180P2G/00 show
Show alternative article codes used in the online market place
Category
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13635
This statistic is based on the 85886 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 83930 free Open Icecat users.
Info modified on: 18 Jul 2019 20:54:19
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3 years
Long product name Philips 180P2G 18.1" TFT .28 82kHz TCO95 Black computer monitor 46 cm (18.1") 1280 x 1024 pixels :
The short editorial description of Philips 180P2G 18.1" TFT .28 82kHz TCO95 Black computer monitor 46 cm (18.1") 1280 x 1024 pixels

180P2G 45.974 cm (18.1") TFT .28 82kHz TCO95 MM Ergovoet Black
More>>>
Philips 180P2G 18.1" TFT .28 82kHz TCO95 Black computer monitor 46 cm (18.1") 1280 x 1024 pixels:
The official marketing text of Philips 180P2G 18.1" TFT .28 82kHz TCO95 Black computer monitor 46 cm (18.1") 1280 x 1024 pixels as supplied by the manufacturer

Black 18-inch SXGA LCD monitor with new generation super slim cabinet design and Multimedia

Designed to satisfy display requirements of the most demanding professional users, the 180P2G is part of our new generation LCD monitors, that comes with a host of innovative features. They are tailored to suit the needs of customers demanding ultimate flexibility in placing and positioning their display devices.
The super slim cabinet of the 180P2G allows a small footprint even with the power supply embedded in the monitor body.The smart combination of Multimedia, tilt and swivel functions is coupled with Pivot functionality and a Wide Viewing Angle panel.
The 180P2G comes in a black colour, which gives your office a even more sleek look

Short summary description Philips 180P2G 18.1" TFT .28 82kHz TCO95 Black computer monitor 46 cm (18.1") 1280 x 1024 pixels:
This short summary of the Philips 180P2G 18.1" TFT .28 82kHz TCO95 Black computer monitor 46 cm (18.1") 1280 x 1024 pixels data-sheet is auto-generated and uses the product title and the first six key specs.

Philips 180P2G 18.1" TFT .28 82kHz TCO95 Black, 46 cm (18.1"), 1280 x 1024 pixels

Long summary description Philips 180P2G 18.1" TFT .28 82kHz TCO95 Black computer monitor 46 cm (18.1") 1280 x 1024 pixels:
This is an auto-generated long summary of Philips 180P2G 18.1" TFT .28 82kHz TCO95 Black computer monitor 46 cm (18.1") 1280 x 1024 pixels based on the first three specs of the first five spec groups.

Philips 180P2G 18.1" TFT .28 82kHz TCO95 Black. Display diagonal: 46 cm (18.1"), Display resolution: 1280 x 1024 pixels, Viewing angle, horizontal: 160°, Viewing angle, vertical: 160°

Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
46 cm (18.1")
Display brightness (typical) *
250 cd/m²
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1280 x 1024 pixels
Contrast ratio (typical) *
The difference in light intensity between the brightest white and the darkest black.
350:1
Viewing angle, horizontal *
Maximum horizontal angle at which a display can be viewed with acceptable visual performance.
160°
Viewing angle, vertical *
Maximum vertical angle at which a display can be viewed with acceptable visual performance.
160°
Pixel pitch
This is the parameter of a picture tube, which specifies the shortest distance between two dots of the same colour. The principle is: the smaller the dot pitch, the better sharpness of image.
0.28
Horizontal scan range
30 - 82 kHz
Vertical scan range
56 - 76 Hz
Viewable size, horizontal
The viewable size is often somewhat smaller than the actual size of a monitor, because there is a border around the image.
35.9 cm
Viewable size, vertical
28.7 cm
Design
Certification
TUV/GS, TUV-Ergo, FCC-B, UL, CSA, SEMKO, MPR-II Low Emission, CE Mark, NUTEK, Energy Star, TCO’95
Ergonomics
Plug and Play
Indicates whether this product supports is "plug and play". Plug and play is hardware or software that, after being installed ("plugged in"), can immediately be used ("played with"), as opposed to hardware or software which requires configuration.
Yes
Weight & dimensions
Width *
The measurement or extent of something from side to side.
399 mm
Depth *
The distance from the front to the back of something.
184 mm
Height *
The measurement of the product from head to foot or from base to top.
424 mm
Packaging data
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
Drivers & Utilities
Other features
Audio system
System used to play music or speech.
2 x 2W RMS stereo front firing, microphone - integrated
Customer service details