Philips US2-MANT940, Grey, 18 dBi, 1 pc(s), 170.2 x 355.6 x 127 mm, 1.201 kg, 2.702 kg
Philips US2-MANT940. Product colour: Grey, Antenna gain level (max): 18 dBi. Quantity per pack: 1 pc(s), Package dimensions (WxDxH): 170.2 x 355.6 x 127 mm, Package weight: 1.201 kg. Gross weight of outer carton: 2.702 kg, Net weight of outer carton: 1.965 kg, Packaging net weight: 0.983 kg