Philips logo

Philips TAW6205 Wireless Home Speaker with Multi Room Audio

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
132330
Info modified on:
20 Dec 2024, 09:08:10
Short summary description Philips TAW6205 Wireless Home Speaker with Multi Room Audio:

Philips TAW6205 Wireless Home Speaker with Multi Room Audio, 1.0 channels, 2.54 cm (1"), 8.89 cm (3.5"), 40 W, 1%, Wired & Wireless

Long summary description Philips TAW6205 Wireless Home Speaker with Multi Room Audio:

Philips TAW6205 Wireless Home Speaker with Multi Room Audio. Audio output channels: 1.0 channels, Tweeter diameter (imperial): 2.54 cm (1"), Woofer diameter (imperial): 8.89 cm (3.5"). RMS rated power: 40 W, Total Harmonic Distortion (THD): 1%. Connectivity technology: Wired & Wireless, Bluetooth profiles: A2DP, AVRCP, SBC, Bluetooth range: 10 m. Product type: Stereo portable speaker, Product colour: Grey, Product design: Rectangle. Recommended usage: Universal

Reasons to buy
Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.