Philips 2000 series TAT2205 Wireless Bluetooth Earphones with Charging Case - White, True Wireless Stereo (TWS), Calls/Music, 20 - 20000 Hz, 32 g, Headset, White
Philips 2000 series TAT2205 Wireless Bluetooth Earphones with Charging Case - White. Product type: Headset. Connectivity technology: True Wireless Stereo (TWS), Bluetooth. Recommended usage: Calls/Music. Headphone frequency: 20 - 20000 Hz. Wireless range: 10 m. Weight: 32 g. Product colour: White