Philips logo

Philips 6000 series TAS6305/00 portable/party speaker Black 20 W

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
54260
Info modified on:
08 Jan 2024, 16:42:04
Short summary description Philips 6000 series TAS6305/00 portable/party speaker Black 20 W:

Philips 6000 series TAS6305/00, 2.5-way, 20 W, 10 W, Wireless, A2DP, AVRCP, HFP, HSP, 20 m

Long summary description Philips 6000 series TAS6305/00 portable/party speaker Black 20 W:

Philips 6000 series TAS6305/00. Speaker type: 2.5-way. RMS rated power: 20 W, Speakers RMS power: 10 W. Connectivity technology: Wireless, Bluetooth profiles: A2DP, AVRCP, HFP, HSP, Bluetooth range: 20 m. Product colour: Black, Volume control: Digital, International Protection (IP) code: IPX7. Recommended usage: Mobile phone / Smartphone, Mobile operating systems supported: Android 2.1, Android 2.2, Android 2.3, Android 3.0, Android 3.1, Android 3.2, Android 4.0, Android...

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.