Philips logo

Philips TABH305BK/00 headphones/headset Wireless Head-band Calls/Music Bluetooth Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
79535
Info modified on:
11 Oct 2023, 15:20:50
Short summary description Philips TABH305BK/00 headphones/headset Wireless Head-band Calls/Music Bluetooth Black:

Philips TABH305BK/00, Wireless, 9 - 21000 Hz, Calls/Music, 145.5 g, Headset, Black

Long summary description Philips TABH305BK/00 headphones/headset Wireless Head-band Calls/Music Bluetooth Black:

Philips TABH305BK/00. Product type: Headset. Connectivity technology: Wireless, Bluetooth. Recommended usage: Calls/Music. Headphone frequency: 9 - 21000 Hz. Wireless range: 10 m. Weight: 145.5 g. Product colour: Black

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.