Philips logo

Philips TAB8905 Grey 3.1.2 channels 360 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
217810
Info modified on:
25 Jul 2024, 13:28:51
Short summary description Philips TAB8905 Grey 3.1.2 channels 360 W:

Philips TAB8905, 3.1.2 channels, 360 W, Dolby Atmos, Dolby Digital, Dolby Digital Plus, Dolby TrueHD, 600 W, 360 W, 8 Ω

Long summary description Philips TAB8905 Grey 3.1.2 channels 360 W:

Philips TAB8905. Audio output channels: 3.1.2 channels, RMS rated power: 360 W, Audio decoders: Dolby Atmos, Dolby Digital, Dolby Digital Plus, Dolby TrueHD. Soundbar speaker RMS power: 360 W, Impedance: 8 Ω, Tweeter impedance: 8 Ω. Subwoofer type: Active subwoofer, Subwoofer connectivity: Wireless, Subwoofer frequency range: 40 - 160 Hz. Product colour: Grey, Colour name: Dark grey, High Dynamic Range (HDR) technology: Dolby Vision, High Dynamic Range 10 (HDR10), High Dynamic Range 10+ (HDR10 Plus), Hybrid Log-Gamma.... Connectivity technology: Wireless, HDCP version: 1.4/2.3

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.