Philips logo

Philips TAB5305/12 soundbar speaker Black 2.1 channels 70 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
221152
Info modified on:
11 Jul 2022, 14:02:09
Short summary description Philips TAB5305/12 soundbar speaker Black 2.1 channels 70 W:

Philips TAB5305/12, 2.1 channels, 70 W, 30 W, Wireless, 40 W, Black

Long summary description Philips TAB5305/12 soundbar speaker Black 2.1 channels 70 W:

Philips TAB5305/12. Audio output channels: 2.1 channels, RMS rated power: 70 W. Soundbar speaker RMS power: 30 W. Subwoofer connectivity: Wireless, Subwoofer RMS power: 40 W. Product colour: Black, Audio formats supported: LPCM, SBC. Connectivity technology: Wired & Wireless

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.