Philips USB 2.0 cable SWR2112/27, 0.91 m, USB A, Mini-USB A, USB 2.0, Male/Male, Black
Philips USB 2.0 cable SWR2112/27. Cable length: 0.91 m. Connector 1: USB A, Connector 2: Mini-USB A, USB version: USB 2.0, Connector gender: Male/Male, Product colour: Black