Philips logo

Philips Screen cleaner SVC1116/10

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
131347
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Philips Screen cleaner SVC1116/10:

Philips Screen cleaner SVC1116/10, 1 pc(s), 0.295 kg, 130 mm, 51 mm, 22.4 mm, Carton

Long summary description Philips Screen cleaner SVC1116/10:

Philips Screen cleaner SVC1116/10. Number of products included: 1 pc(s). Package weight: 0.295 kg, Package width: 130 mm, Package depth: 51 mm. Gross weight inner carton: 0.975 kg, Gross weight of outer carton: 6.480 kg, Height (cm) inner carton: 23.4 cm. Quantity inner carton: 3 pc(s), Quantity outer carton: 18 pc(s), Type of shelf-placement: Dummy

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.