Philips logo

Philips 7000 series STH7040/80R1 garment steamer Handheld garment steamer 0.2 L 1500 W Grey

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
9401
Info modified on:
06 Aug 2025, 18:18:31
Short summary description Philips 7000 series STH7040/80R1 garment steamer Handheld garment steamer 0.2 L 1500 W Grey:

Philips 7000 series STH7040/80R1, Handheld garment steamer, 0.2 L, 0.5 min, Grey, Metal, 2.5 m

Long summary description Philips 7000 series STH7040/80R1 garment steamer Handheld garment steamer 0.2 L 1500 W Grey:

Philips 7000 series STH7040/80R1. Device type: Handheld garment steamer, Water tank capacity: 0.2 L, Heating time: 0.5 min. Power: 1500 W, AC input voltage: 220-240 V, AC input frequency: 50 - 60 Hz. Width: 129 mm, Depth: 355 mm, Height: 141 mm

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.