Philips logo

Philips 3000 series STH3020/10 Handheld Steamer

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
218008
Info modified on:
06 Aug 2025, 18:00:55
Short summary description Philips 3000 series STH3020/10 Handheld Steamer:

Philips 3000 series STH3020/10 Handheld Steamer, Handheld garment steamer, 0.5 min, Grey, 20 g/min, 2 m, 1000 W

Long summary description Philips 3000 series STH3020/10 Handheld Steamer:

Philips 3000 series STH3020/10 Handheld Steamer. Device type: Handheld garment steamer, Heating time: 0.5 min, Product colour: Grey. Power: 1000 W, AC input voltage: 220 V. Width: 230 mm, Depth: 230 mm, Height: 124 mm. Package width: 284 mm, Package depth: 476 mm, Package height: 264 mm

Reasons to buy
Video
Specs
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.