Philips STH1000/10, Handheld garment steamer, 0.085 L, 0.5 min, Blue, White, 18 g/min, 1.6 m
Philips STH1000/10. Device type: Handheld garment steamer, Water tank capacity: 0.085 L, Heating time: 0.5 min. Power: 900 W, AC input voltage: 220 V. Width: 92 mm, Depth: 113 mm, Height: 190 mm