Philips Wireless AudioBoost TV headphones SSC5001/10, Wireless, 15 - 21000 Hz, TV, 180 g, Headphones, Black
Philips Wireless AudioBoost TV headphones SSC5001/10. Product type: Headphones. Connectivity technology: Wireless. Recommended usage: TV. Headphone frequency: 15 - 21000 Hz. Weight: 180 g. Product colour: Black