Philips logo

Philips Perfect replacement SRP3011/10 remote control IR Wireless DTV, TV Press buttons

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
190327
Info modified on:
26 Jul 2024, 10:01:37
Short summary description Philips Perfect replacement SRP3011/10 remote control IR Wireless DTV, TV Press buttons:

Philips Perfect replacement SRP3011/10, DTV, TV, IR Wireless, Press buttons, Black

Long summary description Philips Perfect replacement SRP3011/10 remote control IR Wireless DTV, TV Press buttons:

Philips Perfect replacement SRP3011/10. Brand compatibility: Any brand, Remote control proper use: DTV, TV, Interface: IR Wireless. Number of devices supported: 1, Maximum range: 10 m. Input type: Press buttons, Buttons quantity: 30

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.