Philips logo

Philips 3000 series SPT6307BL/34 keyboard Mouse included Universal RF Wireless QWERTY English Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10627
Info modified on:
27 Mar 2025, 06:00:26
Short summary description Philips 3000 series SPT6307BL/34 keyboard Mouse included Universal RF Wireless QWERTY English Black:

Philips 3000 series SPT6307BL/34, Full-size (100%), Wireless, RF Wireless, QWERTY, Black, Mouse included

Long summary description Philips 3000 series SPT6307BL/34 keyboard Mouse included Universal RF Wireless QWERTY English Black:

Philips 3000 series SPT6307BL/34. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wireless, Device interface: RF Wireless, Keyboard layout: QWERTY, Recommended usage: Universal. Product colour: Black. Mouse included

Reasons to buy
Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.