Philips SPS6520C/93, 350 J, 5 AC outlet(s), Type I, White, 1.8 m, 350 g
Philips SPS6520C/93. Surge energy rating: 350 J, AC outlets quantity: 5 AC outlet(s), AC outlet types: Type I. Product colour: White. Cable length: 1.8 m, Weight: 350 g, Width: 262 mm. Package width: 300 mm, Package depth: 120 mm, Package height: 32 mm. Number of products included: 1 pc(s)