Philips SPS2690WA/17, Type B, White, 12 AC outlet(s), White, 163 x 51 x 340 mm, 1 pc(s)
Philips SPS2690WA/17. AC outlet types: Type B, Product colour: White. AC outlets quantity: 12 AC outlet(s). Cable colour: White. Package dimensions (WxDxH): 163 x 51 x 340 mm. Number of products included: 1 pc(s), Package type: Card, Package width: 163 mm