Philips Surge protector SPP4061D/17, 1000 J, 6 AC outlet(s), Black, 0.9 m, 104 mm, 56 mm
Philips Surge protector SPP4061D/17. Surge energy rating: 1000 J, AC outlets quantity: 6 AC outlet(s). Product colour: Black. Cable length: 0.9 m. Package width: 104 mm, Package depth: 56 mm, Package height: 386 mm. Number of products included: 1 pc(s)