Philips Home Theater Surge Protector SPN5087E/19, 3600 J, 8 AC outlet(s), Black, 3 m, 160 mm, 5.5 mm
Philips Home Theater Surge Protector SPN5087E/19. Surge energy rating: 3600 J, AC outlets quantity: 8 AC outlet(s). Product colour: Black. Cable length: 3 m. Package width: 160 mm, Package depth: 5.5 mm, Package height: 440 mm. Package weight: 1.138 kg