Philips logo

Philips Netbook mouse SPM5910/97

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20209
Info modified on:
14 Mar 2024, 19:07:01
Short summary description Philips Netbook mouse SPM5910/97:

Philips Netbook mouse SPM5910/97, Optical, USB Type-A, 1200 DPI, White

Long summary description Philips Netbook mouse SPM5910/97:

Philips Netbook mouse SPM5910/97. Movement detection technology: Optical, Device interface: USB Type-A, Movement resolution: 1200 DPI, Buttons type: Pressed buttons, Scroll type: Ball. Power source: Cable. Product colour: White

Reasons to buy
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.