Philips SPK8801SQS/93, Full-size (100%), Wired, USB, Mechanical, White
Philips SPK8801SQS/93. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wired, Device interface: USB, Keyboard key switch: Mechanical, Keyboard number of keys: 104. Wrist rest. Recommended usage: Gaming. Product colour: White