Philips logo

Philips SPF2017 digital photo frame Black 17.8 cm (7")

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
52905
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Philips SPF2017 digital photo frame Black 17.8 cm (7"):

Philips SPF2017, 17.8 cm (7"), 800 x 600 pixels, 250 cd/m², 300:1, 120°, 100°

Long summary description Philips SPF2017 digital photo frame Black 17.8 cm (7"):

Philips SPF2017. Display diagonal: 17.8 cm (7"), Display resolution: 800 x 600 pixels, Display brightness: 250 cd/m². Internal memory: 512 MB, Compatible memory cards: MS Pro Duo. Interface: USB 2.0. Photo edit: Copy, Delete, Rotate. Product colour: Black, Cable lock slot type: Kensington

3D tour
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.