Philips logo

Philips External Hard Disk SPE9025CC/10

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
102116
Info modified on:
14 Mar 2024, 17:27:27
Philips SPE9025CC/10 user manual (891 KB)
Product Brochure/Datasheet (321 KB)
Short summary description Philips External Hard Disk SPE9025CC/10:

Philips External Hard Disk SPE9025CC/10, Silver, ISO, Xvid, JPG, AC3, MP3, WAV, WMA, 7200 RPM, 500 GB

Long summary description Philips External Hard Disk SPE9025CC/10:

Philips External Hard Disk SPE9025CC/10. Product colour: Silver, Video formats supported: ISO, Xvid, Image formats supported: JPG. HDD speed: 7200 RPM, HDD capacity: 500 GB, HDD size: 3.5". Package length: 29 cm, Package weight: 2.54 kg. Package width: 215 mm, Package height: 130 mm. Cables included: AV, USB cable: USB

Reasons to buy
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.