Philips logo

Philips SPD2513BD internal 20x ReWriter Internal Drive

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created by Philips
Product views:
5333
Info modified on:
14 Mar 2024, 19:14:43
Short summary description Philips SPD2513BD internal 20x ReWriter Internal Drive:

Philips SPD2513BD internal 20x ReWriter Internal Drive, 2 MB, 20x, 24x, 140 ms, 20 - 80%, 5 - 50 °C

Long summary description Philips SPD2513BD internal 20x ReWriter Internal Drive:

Philips SPD2513BD internal 20x ReWriter Internal Drive. Drive device, buffer size: 2 MB. DVD+R write speed: 20x, CD rewrite speed: 24x. Access time: 140 ms. Weight: 750 g. Package weight: 1.097 kg, Package tare weight: 0.215 g, Package width: 22.8 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.