Philips logo

Philips Internal drive SPD2513BD/10

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30554
Info modified on:
14 Mar 2024, 19:14:43
Short summary description Philips Internal drive SPD2513BD/10:

Philips Internal drive SPD2513BD/10, 2 MB, 20x, 24x, 48x, 8x, 8x

Long summary description Philips Internal drive SPD2513BD/10:

Philips Internal drive SPD2513BD/10. Drive device, buffer size: 2 MB. DVD+R write speed: 20x, CD rewrite speed: 24x, CD-R write speed: 48x. CD-R read speed: 48x, DVD-RAM read speed: 12x, DVD-ROM read speed: 16x. Access time: 140 ms. Weight: 0.75 g

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.