Philips logo

Philips SPD2410BD DVD 16x ReWriter Internal Drive

Product code:
Icecat Product ID:
Data-sheet quality:
created by Philips
Product views:
12282
Info modified on:
28 Mar 2019, 13:59:01
Short summary description Philips SPD2410BD DVD 16x ReWriter Internal Drive:

Philips SPD2410BD DVD 16x ReWriter Internal Drive, 2 MB, 25 W, 160 ms, 5 - 50 °C, -40 - 65 °C, 26 cm

Long summary description Philips SPD2410BD DVD 16x ReWriter Internal Drive:

Philips SPD2410BD DVD 16x ReWriter Internal Drive. Drive device, buffer size: 2 MB, Power consumption (typical): 25 W. Access time: 160 ms. Package length: 26 cm, Package weight: 0.9 kg, Package width: 210 mm. Dimensions (WxDxH): 146 x 170 x 42 mm, Minimum RAM: 128 MB, Buffer size: 2000 KB. Master (outer) case length: 270 mm, Master (outer) case height: 230 mm, Master (outer) case width: 230 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.