Philips Webcam SPC210NC/00, 640 x 480 pixels, 30 fps, 6 mm, 24 bit, 10 lx, USB 1.1
Philips Webcam SPC210NC/00. Maximum video resolution: 640 x 480 pixels, Maximum frame rate: 30 fps, Focal length range: 6 mm. Interface: USB 1.1, Sensor type: CMOS, Cable length: 1.5 m. Width: 74 mm, Depth: 74 mm, Height: 142 mm. Package width: 90 mm, Package height: 170 mm, Package weight: 322 g. Minimum system requirements: Internet, Minimum RAM: 128 MB