Philips SPA7350, 2.1 channels, 50 W, 0 - 20000 Hz, 0 - 2000 Hz, 16.5 cm (6.5"), Wired
Philips SPA7350. Audio output channels: 2.1 channels, RMS rated power: 50 W. Satellite speaker frequency range: 0 - 20000 Hz. Subwoofer frequency range: 0 - 2000 Hz, Subwoofer driver diameter (imperial): 16.5 cm (6.5"). Connectivity technology: Wired. Master (outer) case width: 508 mm, Master (outer) case length: 614 mm, Master (outer) case height: 424 mm