Philips logo

Philips SPA6600/94 speaker set 60 W PC Black 5.1 channels 2-way 10 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
77390
Info modified on:
14 Mar 2024, 17:54:45
Short summary description Philips SPA6600/94 speaker set 60 W PC Black 5.1 channels 2-way 10 W:

Philips SPA6600/94, 5.1 channels, 60 W, PC, Black, Wired, 1.3 m

Long summary description Philips SPA6600/94 speaker set 60 W PC Black 5.1 channels 2-way 10 W:

Philips SPA6600/94. Audio output channels: 5.1 channels, RMS rated power: 60 W, Recommended usage: PC. Amplification device type: Amplifier, Amplification device form factor: Built-in, Total Harmonic Distortion (THD): 10%. Satellite speaker type: 2-way, Satellite speakers RMS power: 10 W, Satellite speaker frequency range: 150 - 20000 Hz. Subwoofer type: Active subwoofer, Subwoofer RMS power: 30 W, Subwoofer frequency range: 40 - 150 Hz. Power source: AC, AC input voltage: 230 V, AC input frequency: 50 Hz

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.